Status: | Unknown |
---|---|
Series: | Safeway 130144 Series |
RoHS: | Compliant |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Voltage Rating VAC | 125V |
Product Range | Safeway 130144 Series |
RoHS Compliant | Yes |
L5-15 Plug Hi-Impact |Molex/woodhead 1301440023 | Newark Electronics |
L5-15 PLUG HI-IMPACT | Avnet America |
Where can I find additional details, specifications and documents for a 1301440023?
Additional datasheets, footprints and schematics for 1301440023 are listed on our Part Details page. You can also find images and similar parts to 1301440023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301440023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301440023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301440023 fall under?
The 1301440023 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301440023 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301440023 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301440023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1301440023 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1301440023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301440023 often in real-time on the comparison pages.
What if I can't find stock of 1301440023?
You can fill out our help required form which you can use to request a quote for 1301440023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.