Status: | Unknown |
---|---|
Series: | Super-Safeway 130141 Series |
RoHS: | Unknown |
Prices starting from US$15.88
Connector Type | NEMA 5-15P |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Rubber Body |
Voltage Rating VAC | 125V |
Product Range | Super-Safeway 130141 Series |
Pwr Entry Plug, Nema 5-15P, 15A, 125V | Newark Electronics |
Conn Power PL 2Power/1Ground POS ST Cable Mount 2 Terminal 1 Port | Avnet America |
Super-Safeway Plug 2 Pole/3 Wire NEMA5-15 125V Black 1447BLK | Molex Woodhead/Brad 130141-0016 | RS Americas |
Where can I find additional details, specifications and documents for a 130141-0016?
Additional datasheets, footprints and schematics for 130141-0016 are listed on our Part Details page. You can also find images and similar parts to 130141-0016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130141-0016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130141-0016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130141-0016 fall under?
The 130141-0016 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 130141-0016 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130141-0016 you can contact the distributor directly for product support, shipping queries etc.
Is the 130141-0016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130141-0016 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 130141-0016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130141-0016 often in real-time on the comparison pages.
What if I can't find stock of 130141-0016?
You can fill out our help required form which you can use to request a quote for 130141-0016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.