Insulation Sleeve Color | Black |
---|---|
Plating Material | Tin |
Stripe Color | Black |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.31 – 2.08mm², 16 – 14AWG |
Stud Diameter | .205in, 5.21mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 21.94mm, .863in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Stranded |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M5 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals Pidg Ring |Amp Te Connectivity 130140 | Newark Electronics |
AMP130140 | Avnet Europe |
TE Connectivity PIDG RING Ring Terminal 2.62mm2 | Distrelec |
PIDG, Ring | RS Americas |
Where can I find additional details, specifications and documents for a 130140?
Additional datasheets, footprints and schematics for 130140 are listed on our Part Details page. You can also find images and similar parts to 130140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130140 fall under?
The 130140 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130140 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130140 you can contact the distributor directly for product support, shipping queries etc.
Is the 130140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130140 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Avnet Europe and Avnet America have stock available or on a lead time for 130140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130140 often in real-time on the comparison pages.
What if I can't find stock of 130140?
You can fill out our help required form which you can use to request a quote for 130140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.