Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
700
in stock
|
Buy Now | |
Boersig
from US$0.29
|
13,044
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
7,995
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
7,995
in stock
|
Buy Now | |
element14
from US$0.39
|
7,071
in stock
|
Buy Now | |
Farnell
from US$0.40
|
7,071
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
7,031
in stock
|
Buy Now | |
TE Store
from US$0.85
|
4,180
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .085in, 2.15mm |
Overall Length | .86in, 21.84mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.3mm, .248in |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminals RING STR 17-13.5 AWG | Rapid Electronics |
TE Connectivity - AMP SOLIS R 16-14 M6 | Distrelec |
TERMINAL, RING TONGUE, 1/4", 14AWG | element14 |
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 130130 | Newark Electronics |
SOLIS R 16-14 M6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Stud Size: M6 Stud Diameter: 6.3 mm Closed Ring Tongue Terminal 17 – 13 AWG 1 – 2.5 mm² M6 | Ring Terminal | Part Number: 130130 | Internal Number: 130130 | 6.3 mm | TE Connectivity | TE Store |
SOLIS RING AWG16-14 M6 | TTI Europe |
Ring terminal, SOLISTRAND, M6, 17-13 AWG | RS |
Ring Tongue Terminal 14-16AWG 21.8mm 11.9mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M6, 17-13 AWG | TE Connectivity 130130 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130130?
Additional datasheets, footprints and schematics for 130130 are listed on our Part Details page. You can also find images and similar parts to 130130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130130 fall under?
The 130130 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130130 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130130 you can contact the distributor directly for product support, shipping queries etc.
Is the 130130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130130 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 130130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130130 often in real-time on the comparison pages.
What if I can't find stock of 130130?
You can fill out our help required form which you can use to request a quote for 130130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.