Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .25in, 6.35mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.083in, 27.51mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | M6 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
AMP130118 | Avnet America |
Special Order: PIDG RING TONGUE Ring & Spade Terminal Type: Ring Tongue Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Ring Tongue 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminals & Spade Terminal | Part Number: 130118 | Internal Number: 130118 | TE Connectivity | TE Store |
Pidg Ring Tongue |Amp Te Connectivity 130118 | Newark Electronics |
RING 16-14AWG | Mouser Electronics |
PIDG, Ring Tongue | RS Americas |
TE Connectivity - AMP PIDG RING TONGUE | Distrelec |
Where can I find additional details, specifications and documents for a 130118?
Additional datasheets, footprints and schematics for 130118 are listed on our Part Details page. You can also find images and similar parts to 130118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130118 fall under?
The 130118 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130118 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130118 you can contact the distributor directly for product support, shipping queries etc.
Is the 130118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130118 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Avnet America, TE Store and Avnet Europe have stock available or on a lead time for 130118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130118 often in real-time on the comparison pages.
What if I can't find stock of 130118?
You can fill out our help required form which you can use to request a quote for 130118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.