Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130114-PIDG RING TONGUE,
CY1718-000 |
Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.65 |
No stock
|
Buy Now | |
Farnell | US$0.64 |
3,687
|
Buy Now | |
Newark Electronics | US$0.75 |
3,687
|
Buy Now | |
element14 | US$0.59 |
3,687
|
Buy Now | |
Avnet Abacus | - |
150
|
Buy Now | |
Future Electronics | US$0.50 |
-
|
Buy Now | |
Avnet America | US$0.51 |
-
|
Buy Now | |
RS Americas | US$0.62 |
-
|
Buy Now | |
Boersig | US$0.57 |
-
|
Buy Now | |
TTI Europe | US$0.85 |
-
|
Buy Now | |
TE Store | US$0.79 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter | 2.7 – 3.8mm, .106 – .15in |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Overall Length | 27.51mm, 1.083in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | M6 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, 1/4", 14AWG, BLU | Farnell |
Terminal, Ring Tongue, 1/4", 14Awg, Blu | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet Abacus |
Ring terminal,PIDG,blue,AWG 16-14, M6 | RS |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M6 Stud Size,16 to 14AWG, Blue | TE Connectivity 130114 | RS Americas |
Special Order: PIDG RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 130114 | Internal Number: 130114 | Alias Number: 130114-PIDG RING TONGUE | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130114?
Additional datasheets, footprints and schematics for 130114 are listed on our Part Details page. You can also find images and similar parts to 130114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130114 fall under?
The 130114 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130114 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130114 you can contact the distributor directly for product support, shipping queries etc.
Is the 130114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130114 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Abacus and RS have stock available or on a lead time for 130114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130114 often in real-time on the comparison pages.
What if I can't find stock of 130114?
You can fill out our help required form which you can use to request a quote for 130114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.