Status: | Unknown |
---|---|
Series: | LSH Series |
RoHS: | Unknown |
Product Range | LSH Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 1.6N |
Switch Terminals | Solder |
LSH SWITCHES | Rutronik |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
TACTILE SWITCH, LSH SERIES, TOP ACTUATED | Farnell |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycle 1.6N SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1301.9320.24?
Additional datasheets, footprints and schematics for 1301.9320.24 are listed on our Part Details page. You can also find images and similar parts to 1301.9320.24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301.9320.24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301.9320.24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301.9320.24 fall under?
The 1301.9320.24 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1301.9320.24 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301.9320.24 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301.9320.24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301.9320.24 have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 1301.9320.24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301.9320.24 often in real-time on the comparison pages.
What if I can't find stock of 1301.9320.24?
You can fill out our help required form which you can use to request a quote for 1301.9320.24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.