1301.9317.24 Schurter Parts by Schurter

LSH 6X6 SHORT TRAVEL SWITCH 7.30MM

Status: Unknown
Series: LSH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.24
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range LSH Series
Actuator Orientation Top Actuated
Switch Mounting SMD
Actuator Style Round Button
Actuating Force 160gf
Contact Rating 50mA at 12VDC
Switch Dimensions (L x W) 6mm x 6mm
IP Rating IP40
Illumination Non Illuminated
SVHC No SVHC (15-Jan-2019)
Contact Current Max 50mA
Contact Voltage DC Nom 12V
Operating Force 1.6N
Switch Terminals Solder

Alternative Descriptions

6x6x7,3 1.6N SMT | Rutronik
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycle 1.6N SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1301.9317.24?

Additional datasheets, footprints and schematics for 1301.9317.24 are listed on our Part Details page. You can also find images and similar parts to 1301.9317.24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1301.9317.24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301.9317.24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1301.9317.24 fall under?

The 1301.9317.24 is listed under Schurter Parts.

Can I view similar or alternative parts?

You can view similar parts to 1301.9317.24 when available in the Schurter Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1301.9317.24 you can contact the distributor directly for product support, shipping queries etc.

Is the 1301.9317.24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1301.9317.24 have stock available?

Authorised distributors including Rutronik, Future Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 1301.9317.24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1301.9317.24 often in real-time on the comparison pages.

What if I can't find stock of 1301.9317.24?

You can fill out our help required form which you can use to request a quote for 1301.9317.24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay