Status: | Unknown |
---|---|
Series: | LPS Series |
RoHS: | Unknown |
Product Range | LPS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
External Depth | 6mm |
External Length / Height | 3.5mm |
External Width | 6mm |
Height Max | 7.4mm |
Lead Spacing | 4.5mm |
No. of Mechanical Operations | 100000 |
Operating Force | 1.6N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Switch Terminals | Solder |
Tactile Switch, Spst, 0.05A, 12Vdc, Th | Newark Electronics |
LPS 6X6 SHORT TRAVEL SWITCH 2.8MM | Avnet America |
LPS 6X6 SHORT TRAVEL SWITCH 2.8MM | Schurter 1301.9309 | RS Americas |
SWITCH, PCB, PUSH, 7.4MM | element14 |
Tactile Switches 6X6 SHORT TRAVEL SWITCH 2.8MM | Sager |
Where can I find additional details, specifications and documents for a 1301.9309?
Additional datasheets, footprints and schematics for 1301.9309 are listed on our Part Details page. You can also find images and similar parts to 1301.9309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301.9309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301.9309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301.9309 fall under?
The 1301.9309 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1301.9309 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301.9309 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301.9309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301.9309 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 1301.9309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301.9309 often in real-time on the comparison pages.
What if I can't find stock of 1301.9309?
You can fill out our help required form which you can use to request a quote for 1301.9309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.