Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.17
|
No stock
|
Buy Now | |
RS Americas
from US$0.07
|
8,400
in stock
|
Buy Now | |
Rapid Electronics
from US$14.34
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$49.51
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$43.28
|
-
|
Buy Now | |
Richardson RFPD
from US$41.10
|
-
|
Buy Now | |
Sager
from US$36.39
|
-
|
Buy Now | |
Farnell
from US$53.08
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Nozzle and Heaterblock for Ultimaker 2 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 3.5 |
---|---|
Display Count | 1999 |
Range Selection | Manual |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | 10A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Spring Assembly |
---|---|
For Use With | Wakefield 130 Series Crossbars |
External Length | 95.3mm |
External Width | 22.4mm |
Clamping Force Max | 2000lbf |
Material | Stainless Steel |
RoHS Compliant | No |
Spring Assembly | Newark Electronics |
CLAMP COMPRESSION SYSTEM | Richardson RFPD |
Heat Sinks Spring Assembly, 130 Series, 2 Leaves, 22.9mm | Sager |
Where can I find additional details, specifications and documents for a 1301?
Additional datasheets, footprints and schematics for 1301 are listed on our Part Details page. You can also find images and similar parts to 1301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301 fall under?
The 1301 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1301 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1301 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301 often in real-time on the comparison pages.
What if I can't find stock of 1301?
You can fill out our help required form which you can use to request a quote for 1301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.