Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.31 – 2.08mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .106 – .141in, 2.7 – 3.6mm |
Stud Diameter | 5.2mm, .204in |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Overall Length | 22.1mm, .87in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Stranded |
Support Style | Insulation Support |
Stud Size | M5 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERM PLASTI-GRIP Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 130098 | Internal Number: 130098 | TE Connectivity | TE Store |
CONN RING CIRC 14-16AWG M5 CRIMP | Future Electronics |
Term Plasti-Grip | TE Connectivity 130098 | RS Americas |
Where can I find additional details, specifications and documents for a 130098?
Additional datasheets, footprints and schematics for 130098 are listed on our Part Details page. You can also find images and similar parts to 130098 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130098 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130098 fall under?
The 130098 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130098 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130098 you can contact the distributor directly for product support, shipping queries etc.
Is the 130098 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130098 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 130098.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130098 often in real-time on the comparison pages.
What if I can't find stock of 130098?
You can fill out our help required form which you can use to request a quote for 130098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.