Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130094-0,
6089315706, 257080-000 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
16,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
173,993
in stock
|
Buy Now | |
element14
from US$0.33
|
171,228
in stock
|
Buy Now | |
Farnell
from US$0.32
|
171,228
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
127,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
57,292
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
57,292
in stock
|
Buy Now | |
TE Store
from US$0.62
|
40,550
in stock
|
Buy Now | |
Boersig
from US$0.29
|
37,393
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
7,025
in stock
|
Buy Now | |
Conrad
from US$0.61
|
3,749
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,665
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
1,405
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
1,047
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
123
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.007g |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 21.94mm, .864in |
Stud Diameter | .207in, 5.26mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-041 |
Operating Temperature Range | 150°C, 302°F |
Terminal, Ring Tongue, 5Mm, Crimp, Blue | Newark Electronics |
CRIMP TERMINAL, RING, PIDG, M5, BLUE | element14 |
PIDG RING TONGUE AWG17-13 BLUE | TTI Europe |
Terminals NYL-RING 16-14 BLU #M5 | Rapid Electronics |
PIDG RING Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 130094 | Internal Number: 130094 | Alias Number: 257080-000 | TE Connectivity | TE Store |
Ring terminal, PIDG, blue, AWG 17-13, M5 | RS |
PIDG RING M5 16?14AWG 1.04?2.62MM2 BLUE | Heilind Electronics |
This ring tongues offers reliable connections. | Conrad |
Tip: ring | Transfer Multisort Elektronik |
PIDG Ring Tongue Terminal 14-16AWG 21.6mm 8.7mm Tin Loose Piece | Avnet America |
Ring terminal PIDG blue AWG 17-13 M5 | TE Connectivity 130094 | RS Americas |
Blue Pre-Insulated Diamond Grip 16-14 AWG Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity Ring Terminal, Partially Insulated, 1.04 ... 2.62mm², M5 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130094?
Additional datasheets, footprints and schematics for 130094 are listed on our Part Details page. You can also find images and similar parts to 130094 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130094 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130094 fall under?
The 130094 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130094 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130094 you can contact the distributor directly for product support, shipping queries etc.
Is the 130094 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130094 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 130094.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130094 often in real-time on the comparison pages.
What if I can't find stock of 130094?
You can fill out our help required form which you can use to request a quote for 130094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.