Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
500
in stock
|
Buy Now | |
Boersig
from US$0.36
|
8,140
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
6,612
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
6,604
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
535
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
535
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
194
in stock
|
Buy Now | |
Conrad
from US$0.73
|
103
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .207in, 5.26mm |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .864in, 21.94mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Operating Temperature Range | 150°C, 302°F |
TE 130090 PIDG Terminal Ring M5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity PIDG RING TONGUE Terminals RING 16-14AWG | Distrelec |
130090 Rohs Compliant: Yes |Amp Te Connectivity 130090 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 21.6mm 8.7mm Tin Loose Piece | Avnet America |
Ring terminal,PIDG,blue,AWG 16-14, M5 | RS |
Tip: ring | Transfer Multisort Elektronik |
This ring tongues offers reliable connections. | Conrad |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M5 Stud Size,16 to 14AWG, Blue | TE Connectivity 130090 | RS Americas |
CONN RING CIRC 14-16AWG M5 CRIMP | Future Electronics |
TERMINAL, RING TONGUE, #10, 14AWG, BLU | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 130090?
Additional datasheets, footprints and schematics for 130090 are listed on our Part Details page. You can also find images and similar parts to 130090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130090 fall under?
The 130090 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130090 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130090 you can contact the distributor directly for product support, shipping queries etc.
Is the 130090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130090 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 130090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130090 often in real-time on the comparison pages.
What if I can't find stock of 130090?
You can fill out our help required form which you can use to request a quote for 130090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.