Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 30mm x 150mm |
Label Material | Vinyl |
Label Colour | Blue on White |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Electrical Safety Test Do Not Remove |
Colour | Blue |
External Length / Height | 150mm |
External Width | 30mm |
Label Height | 30mm |
Label Size | 30 x 150mm |
Label Width | 150mm |
Legend | Electrical Safety Test Do Not Remove |
Material | Tear Resistant |
Label, Pat Test, Blue, Card Of10 | Newark Electronics |
LABEL, PAT TEST, BLUE, CARD OF10 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Bezels / Switch Caps | Sager |
Where can I find additional details, specifications and documents for a 13009?
Additional datasheets, footprints and schematics for 13009 are listed on our Part Details page. You can also find images and similar parts to 13009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13009 fall under?
The 13009 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 13009 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13009 you can contact the distributor directly for product support, shipping queries etc.
Is the 13009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13009 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for 13009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13009 often in real-time on the comparison pages.
What if I can't find stock of 13009?
You can fill out our help required form which you can use to request a quote for 13009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.