1300640221 Leads by Molex

CIRCULAR CABLE 4 POS RCPT-PLUG 6M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$262.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$273.47
-
Buy Now
Logo for RS Americas RS Americas US$292.33
-
Buy Now
Logo for element14 element14 US$262.14
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A Circular 4 Position Receptacle
Connector Type B Circular 4 Position Plug
Cable Length - Imperial 19.7ft
Cable Length - Metric 6m
Jacket Color Grey


1300640221 Connectors by Molex

QC 4P M/MFE ST/ST SK 6M 10/4

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Bp D 4P M/Mfe Sk St #10 Gy Pvc 6M Rohs Compliant: Yes |Molex 1300640221 | Newark Electronics
Double-Ended Cordset 4-Pole Power Trunk/Feeder Female Straight to 4-Pole Power Trunk/Feeder Male Straight Threaded 10 AWG PVC 6m Length | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300640221?

Additional datasheets, footprints and schematics for 1300640221 are listed on our Part Details page. You can also find images and similar parts to 1300640221 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300640221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300640221 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300640221 fall under?

The 1300640221 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300640221 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300640221 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300640221 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300640221 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1300640221.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300640221 often in real-time on the comparison pages.

What if I can't find stock of 1300640221?

You can fill out our help required form which you can use to request a quote for 1300640221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay