No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Cadmium |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 6.35mm, .25in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 27.5mm, 1.08in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M6 |
Support Style | Insulation Support |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 130061?
Additional datasheets, footprints and schematics for 130061 are listed on our Part Details page. You can also find images and similar parts to 130061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130061 fall under?
The 130061 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130061 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130061 you can contact the distributor directly for product support, shipping queries etc.
Is the 130061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130061 have stock available?
There is no stock from authorised distributors for 130061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130061 often in real-time on the comparison pages.
What if I can't find stock of 130061?
You can fill out our help required form which you can use to request a quote for 130061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.