Distributor | Stock | ||
---|---|---|---|
![]() |
Mouser Electronics |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Cadmium |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .205in, 5.21mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | 27.5mm, 1.08in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Sealable | No |
Stud Size | M5 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 130060?
Additional datasheets, footprints and schematics for 130060 are listed on our Part Details page. You can also find images and similar parts to 130060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130060 fall under?
The 130060 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130060 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130060 you can contact the distributor directly for product support, shipping queries etc.
Is the 130060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130060 have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for 130060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130060 often in real-time on the comparison pages.
What if I can't find stock of 130060?
You can fill out our help required form which you can use to request a quote for 130060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.