130057-0003 Connectors by Molex

SEALED ETHERNET RJ45 PLUG 8POS CABLE

Status: Unknown
Series: RJ-Lnxx 130057 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.20

Distributor Stock
Logo for RS
RS
from US$14.08
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.20
896
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.01
471
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.23
193
in stock
Buy Now
Logo for element14
element14
from US$21.38
38
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.28
38
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.95
11
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.46
2
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
75
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$22.63
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.20
-
Buy Now

Specifications

Modular Connector Type RJ45 Plug
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category -
IP Rating IP67
Connector Mounting Cable Mount Panel Mount
Connector Orientation Vertical
Shielding Shielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range RJ-Lnxx 130057 Series
SVHC No SVHC (07-Jul-2017)
Connector Type RJ45
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
Gender Plug
No. of Contacts 8 Contact


1300570003 Modular Connectors by Molex

CAT5E RJ45 MODULAR PLUG, 8 POSITION, 1 PORT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Modular Connector Type RJ45 Plug
Port Configuration 1 x 1 (Port)
No. of Positions / Loaded Contacts (per Port) 8P8C
IP Rating IP67
Connector Orientation Vertical
RoHS Compliant Yes

Alternative Descriptions

Brad RJ-Lnxx Threaded RJ-45 Ethernet Field-Attachable Connector ENQAM315 | Molex Woodhead/Brad 130057-0003 | RS Americas
Cat5E Rj45 Modular Plug, 8 Position, 1 Port | Newark Electronics
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE | element14
MX-1300570003 | Transfer Multisort Elektronik
ENET MALE ATTACHABLE PG9 CRIMP OLD PN ENSAM315 | Heilind Electronics
RJ45,Threaded,Field-fit,Connector | RS
MICRO-CHANGE M12 THREADED RJ45 CONNECTOR | Avnet America
ETHERNET FIELD-ATTACH CONN | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 130057-0003?

Additional datasheets, footprints and schematics for 130057-0003 are listed on our Part Details page. You can also find images and similar parts to 130057-0003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 130057-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130057-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 130057-0003 fall under?

The 130057-0003 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to 130057-0003 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 130057-0003 you can contact the distributor directly for product support, shipping queries etc.

Is the 130057-0003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 130057-0003 have stock available?

Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 130057-0003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 130057-0003 often in real-time on the comparison pages.

What if I can't find stock of 130057-0003?

You can fill out our help required form which you can use to request a quote for 130057-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay