Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Plug |
Convert To Positions | 8Positions |
Connector Type | Adaptor In-Line |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Plug |
Convert To Positions | 8Positions |
Connector Type | Adaptor, In-Line |
RoHS Compliant | Yes |
Adapter, Rj45, 8Pos, Jack-Plug | Newark Electronics |
Industrial Ethernet, Female to Male Front Panel Mount, Straight, .305m Length | Molex Woodhead/Brad 130055-0002 | RS Americas |
Connector | Avnet America |
Where can I find additional details, specifications and documents for a 1300550002?
Additional datasheets, footprints and schematics for 1300550002 are listed on our Part Details page. You can also find images and similar parts to 1300550002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300550002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300550002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300550002 fall under?
The 1300550002 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1300550002 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300550002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300550002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300550002 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 1300550002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300550002 often in real-time on the comparison pages.
What if I can't find stock of 1300550002?
You can fill out our help required form which you can use to request a quote for 1300550002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.