Status: | Unknown |
---|---|
Series: | RJ-Lnxx 130055 Series |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.09
|
24
in stock
|
Buy Now | |
RS
from US$17.10
|
40
in stock
|
Buy Now | |
Distrelec
from US$14.33
|
29
in stock
|
Buy Now | |
element14
from US$34.16
|
24
in stock
|
Buy Now | |
RS Americas
from US$47.97
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$11.00
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$35.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$32.87
|
-
|
Buy Now | |
TTI Europe
from US$12.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | IP67 |
Connector Mounting | Cable Mount Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | RJ-Lnxx 130055 Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Plating | Gold Plated Contacts |
Gender | Receptacle |
No. of Contacts | 8 Contact |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | IP67 |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
Ethernet Connector PCBoard to Eth NO CAB | RS |
Molex Circular Ethernet Connector, Socket, Straight, Unshielded, Ports - 1 | Distrelec |
SEALED ETHERNET, RJ45, RCPT, 8POS, PANEL | element14 |
Brad RJ Lnxx PC Board to Cable Ethernet Receptacle, 1 inch, 14 UNC Threads | Molex Woodhead/Brad 130055-0016 | RS Americas |
Cat5E Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
ENET FR BPM 10T SHD NO CABLE | Avnet America |
Where can I find additional details, specifications and documents for a 130055-0016?
Additional datasheets, footprints and schematics for 130055-0016 are listed on our Part Details page. You can also find images and similar parts to 130055-0016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130055-0016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130055-0016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130055-0016 fall under?
The 130055-0016 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 130055-0016 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130055-0016 you can contact the distributor directly for product support, shipping queries etc.
Is the 130055-0016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130055-0016 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and RS Americas have stock available or on a lead time for 130055-0016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130055-0016 often in real-time on the comparison pages.
What if I can't find stock of 130055-0016?
You can fill out our help required form which you can use to request a quote for 130055-0016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.