Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130054-0,
581214-000 |
Insulation Sleeve Color | Red |
---|---|
Stripe Color | Red |
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Overall Length | 27.81mm, 1.095in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-043 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING, 22-16AWG | Farnell |
Terminal, Ring Tongue, 1/4", 16Awg, Red | Newark Electronics |
Terminals RING TONG 22-16 AWG | Rapid Electronics |
Special Order: PG RING Ring & Spade Terminal Type: Ring Tongue Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Ring Tongue 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminals & Spade Lug | Part Number: 130054 | Internal Number: 130054 | Alias Number: 581214-000 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 27mm 3.55mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PG RING | Distrelec |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term,M6 Stud Size,22 to 16AWG,Red | TE Connectivity 130054 | RS Americas |
Where can I find additional details, specifications and documents for a 130054?
Additional datasheets, footprints and schematics for 130054 are listed on our Part Details page. You can also find images and similar parts to 130054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130054 fall under?
The 130054 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130054 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130054 you can contact the distributor directly for product support, shipping queries etc.
Is the 130054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130054 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and TE Store have stock available or on a lead time for 130054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130054 often in real-time on the comparison pages.
What if I can't find stock of 130054?
You can fill out our help required form which you can use to request a quote for 130054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.