Status: | Unknown |
---|---|
Series: | RJ-Lnxx Series |
RoHS: | Unknown |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
Product Range | RJ-Lnxx Series |
Status: | Unknown |
---|---|
Series: | RJ-Lnxx Series |
RoHS: | Unknown |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Jacket Color | Black |
Product Range | RJ-Lnxx Series |
Patch Cable, Rj45, Cat5E, 1M, Black | Newark Electronics |
Brad RJ-Lnxx RJ-45 Double-Ended Cordset, 8 Poles, Male (Straight) to Male (Strai | Molex Woodhead/Brad 130050-0170 | RS Americas |
Brad RJ-Lnxx RJ-45 Double-Ended Cordset 8 Poles Male to Male Shielded Cable 1m Length 26 AWG Straight | Avnet America |
Where can I find additional details, specifications and documents for a 1300500170?
Additional datasheets, footprints and schematics for 1300500170 are listed on our Part Details page. You can also find images and similar parts to 1300500170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300500170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300500170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300500170 fall under?
The 1300500170 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1300500170 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300500170 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300500170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300500170 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 1300500170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300500170 often in real-time on the comparison pages.
What if I can't find stock of 1300500170?
You can fill out our help required form which you can use to request a quote for 1300500170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.