Status: | Unknown |
---|---|
Series: | 130047 Series |
RoHS: | Unknown |
Prices starting from US$15.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.65
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$45.10
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$31.46
|
10
in stock
|
Buy Now | |
element14
from US$33.79
|
10
in stock
|
Buy Now | |
Farnell
from US$15.96
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.21
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$26.09
|
-
|
Buy Now | |
RS Americas
from US$27.00
|
-
|
Buy Now | |
TTI Europe
from US$26.48
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 130047 Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | RJ45 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Gender | Plug |
No. of Contacts | 8 Contact |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable Rohs Compliant: Yes |Molex 130047-8009 | Newark Electronics |
RJ45 angled shielded IDC field plug | RS |
FA RJ45 CAT6A 8P MA RA SHLD IPC AWG22 | Transfer Multisort Elektronik |
BRAD RJ-45 FIELD ATTACHABLE CONNECTOR | Heilind Electronics |
Modular Connector, BRAD Cat6a, IDC, RJ45 Plug, 1 x 1 (Port), 8P8C, Cat6a, IP20, Cable Mount | Avnet America |
Brad RJ-45 Field Attachable Connector | RS Americas |
FA RJ45 CAT6A 8P MA RA SH | TTI Europe |
Where can I find additional details, specifications and documents for a 130047-8009?
Additional datasheets, footprints and schematics for 130047-8009 are listed on our Part Details page. You can also find images and similar parts to 130047-8009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130047-8009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130047-8009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130047-8009 fall under?
The 130047-8009 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 130047-8009 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130047-8009 you can contact the distributor directly for product support, shipping queries etc.
Is the 130047-8009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130047-8009 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 130047-8009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130047-8009 often in real-time on the comparison pages.
What if I can't find stock of 130047-8009?
You can fill out our help required form which you can use to request a quote for 130047-8009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.