Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
40
in stock
|
Buy Now | |
TE Store
from US$0.62
|
40,401
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
35,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
10,046
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
5,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
4,696
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
918
in stock
|
Buy Now | |
Boersig
from US$0.29
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.3mm, .248in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 27.5mm, 1.083in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 130046 | Internal Number: 130046 | TE Connectivity | TE Store |
RING TONGUE AWG22-16 RED SN | TTI Europe |
TE 130046 PIDG Terminal Ring M3.5 Stud Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity Terminals RING 22-16AWG | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring Tongue, 1/4", 16Awg | Newark Electronics |
Ring terminal PIDG,red, AWG 22-16, M6 | RS |
PIDG Ring Tongue Terminal 16-22AWG 27.5mm 12mm Tin Loose Piece | Avnet America |
PIDG Series Tin Plated Crimp Ring Terminal, M6 Stud Size, 22 to 16 AWG, Red | TE Connectivity 130046 | RS Americas |
TERMINAL, RING TONGUE, 1/4", 16AWG, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 130046?
Additional datasheets, footprints and schematics for 130046 are listed on our Part Details page. You can also find images and similar parts to 130046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130046 fall under?
The 130046 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130046 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130046 you can contact the distributor directly for product support, shipping queries etc.
Is the 130046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130046 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 130046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130046 often in real-time on the comparison pages.
What if I can't find stock of 130046?
You can fill out our help required form which you can use to request a quote for 130046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.