Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 27.5mm, 1.083in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .205in, 5.21mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | M5 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Special Order: PIDG 22-16 RING M5 STUD Ring & Spade Terminal Type: Ring Tongue Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Ring Tongue 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130044 | Internal Number: 130044 | TE Connectivity | TE Store |
PIDG, 22-16 Ring M5 Stud | RS Americas |
Pidg 22-16 Ring M5 Stud |Amp Te Connectivity 130044 | Newark Electronics |
PIDG 22-16 RING M5 S TUD | Mouser Electronics |
Where can I find additional details, specifications and documents for a 130044?
Additional datasheets, footprints and schematics for 130044 are listed on our Part Details page. You can also find images and similar parts to 130044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130044 fall under?
The 130044 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130044 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130044 you can contact the distributor directly for product support, shipping queries etc.
Is the 130044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130044 have stock available?
Authorised distributors including Avnet America, TE Store, Avnet Europe, RS Americas and Boersig have stock available or on a lead time for 130044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130044 often in real-time on the comparison pages.
What if I can't find stock of 130044?
You can fill out our help required form which you can use to request a quote for 130044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.