1300390341 Adaptors by Molex

TEE ADAPTOR MINI-CHANGE 5 POSITION RECEPTACLE-PLUG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$39.05


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$47.40
2
Buy Now
Logo for Newark Electronics Newark Electronics US$50.46
-
Buy Now
Logo for RS Americas RS Americas US$62.72
-
Buy Now
Logo for element14 element14 US$59.43
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Inter Series Connector A -
Convert From Positions 5Positions
Convert From Gender Receptacle
Inter Series Connector B -
Convert To Positions 5Positions
Product Range -


1300390341 Inter Series Adapters by Molex

TEE ADAPTOR, MINI-CHANGE, 5 POSITION, RECEPTACLE-PLUG

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Convert From Positions 5Positions
Convert From Gender Receptacle
Convert To Positions 5Positions
RoHS Compliant Yes

Alternative Descriptions

Tee Adaptor, Mini-Change, 5 Position, Receptacle-Plug | Newark Electronics
Adapter, Mini-Change 5-Pole Tee, DeviceNet, Female to Male | Molex Woodhead/Brad 130039-0341 | RS Americas
SENSOR SPLITTER, 5POS, MC RCPT-PLUG/RCPT | element14
MLX1300390341 | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300390341?

Additional datasheets, footprints and schematics for 1300390341 are listed on our Part Details page. You can also find images and similar parts to 1300390341 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300390341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300390341 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300390341 fall under?

The 1300390341 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.

Can I view similar or alternative parts?

You can view similar parts to 1300390341 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300390341 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300390341 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300390341 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1300390341.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300390341 often in real-time on the comparison pages.

What if I can't find stock of 1300390341?

You can fill out our help required form which you can use to request a quote for 1300390341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay