Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 592.06 – 1776.17CMA, 22 – 16AWG, .326 – 1.31mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | .25in, 6.35mm |
Overall Length | 21.84mm, .86in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Stud Size | M6 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 130038?
Additional datasheets, footprints and schematics for 130038 are listed on our Part Details page. You can also find images and similar parts to 130038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130038 fall under?
The 130038 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130038 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130038 you can contact the distributor directly for product support, shipping queries etc.
Is the 130038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130038 have stock available?
Authorised distributors including Mouser Electronics and Newark Electronics have stock available or on a lead time for 130038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130038 often in real-time on the comparison pages.
What if I can't find stock of 130038?
You can fill out our help required form which you can use to request a quote for 130038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.