Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .065in, 1.65mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Overall Length | .86in, 21.84mm |
Stud Diameter | 5.21mm, .205in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M5 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 130036?
Additional datasheets, footprints and schematics for 130036 are listed on our Part Details page. You can also find images and similar parts to 130036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130036 fall under?
The 130036 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130036 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130036 you can contact the distributor directly for product support, shipping queries etc.
Is the 130036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130036 have stock available?
Authorised distributors including RS Americas, Mouser Electronics and Newark Electronics have stock available or on a lead time for 130036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130036 often in real-time on the comparison pages.
What if I can't find stock of 130036?
You can fill out our help required form which you can use to request a quote for 130036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.