Status: | Unknown |
---|---|
Series: | 130019 Series |
RoHS: | Unknown |
Product Range | 130019 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 600VAC |
Current Rating | 25A |
Connector Mounting | Panel Mount |
Contact Termination Type | Screw |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Die Block 4 Pole Cast Receptacle, Orange | Molex Woodhead/Brad 130019-0023 | RS Americas |
Db 4P Cast Receptacle Orange |Molex 1300190023 | Newark Electronics |
DIE Block 4 Pole Cast Receptacle Orange | Avnet America |
DIE BLOCK, RCPT, 25A, 600VAC, PANEL | element14 |
Where can I find additional details, specifications and documents for a 1300190023?
Additional datasheets, footprints and schematics for 1300190023 are listed on our Part Details page. You can also find images and similar parts to 1300190023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300190023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300190023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300190023 fall under?
The 1300190023 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1300190023 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300190023 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300190023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300190023 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1300190023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300190023 often in real-time on the comparison pages.
What if I can't find stock of 1300190023?
You can fill out our help required form which you can use to request a quote for 1300190023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.