Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.35
Product Range | - |
---|---|
Accessory Type | Shorting Plug |
Contact Termination | Press Fit Vertical |
Current Rating | 25A |
For Use With | Press Controls Control Circuit Instrument Panels Die Blocks Safety Fences |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Shorting Plug |
---|---|
Contact Termination | Press Fit Vertical |
Current Rating | 25A |
For Use With | Press Controls, Control Circuit Instrument Panels, Die Blocks, Safety Fences |
RoHS Compliant | Yes |
Connector, Power Entry, Male, 25A | Newark Electronics |
DB 2P MSPG YELLOW 2 CHAIN 22804, Die Block Series | Molex Woodhead/Brad 130019-0004 | RS Americas |
Die Block 2 Pole Shorting Plug with 0.61m (2 ft.) Chain Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 1300190004?
Additional datasheets, footprints and schematics for 1300190004 are listed on our Part Details page. You can also find images and similar parts to 1300190004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300190004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300190004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300190004 fall under?
The 1300190004 is listed under Electrical & Lighting > Wiring Accessories > Electrical Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1300190004 when available in the Electrical Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300190004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300190004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300190004 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1300190004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300190004 often in real-time on the comparison pages.
What if I can't find stock of 1300190004?
You can fill out our help required form which you can use to request a quote for 1300190004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.