1300190001 Wiring Accessories by Molex

CONNECTOR POWER ENTRY FEMALE 25A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$76.10


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$76.10
96
Buy Now
Logo for Newark Electronics Newark Electronics US$92.79
74
Buy Now
Logo for element14 element14 US$92.76
74
Buy Now
Logo for RS Americas RS Americas US$151.72
8
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Accessory Type Rubber Angle Receptacle
Contact Termination Press Fit Vertical
Current Rating 25A
Voltage Rating 600V


1300190001 Accessories by Molex

CONNECTOR, POWER ENTRY, FEMALE, 25A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Rubber Angle Receptacle
Contact Termination Press Fit Vertical
Current Rating 25A
Voltage Rating 600V
RoHS Compliant Yes

Alternative Descriptions

Connector, Power Entry, Female, 25A | Newark Electronics
Die Block 2 Pole Angle Receptacle, Yellow, Die Block Series | Molex Woodhead/Brad 130019-0001 | RS Americas
Die Block 2 Pole Angle Receptacle Yellow Push to Lock | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300190001?

Additional datasheets, footprints and schematics for 1300190001 are listed on our Part Details page. You can also find images and similar parts to 1300190001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300190001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300190001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300190001 fall under?

The 1300190001 is listed under Electrical & Lighting > Wiring Accessories > Electrical Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1300190001 when available in the Electrical Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300190001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300190001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300190001 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1300190001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300190001 often in real-time on the comparison pages.

What if I can't find stock of 1300190001?

You can fill out our help required form which you can use to request a quote for 1300190001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay