Status: | Unknown |
---|---|
Series: | Mini-Change 130015 Series |
RoHS: | Unknown |
Connector Type A | Circular 9 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | - |
Product Range | Mini-Change 130015 Series |
Receptacle, 9 Pole, Female, 1/2-14 NPT, 1.83m, Mini-Change, C-Size, 130015 Serie | Molex Woodhead/Brad 130015-0124 | RS Americas |
Mc 9P Fr 6 16/1 Pvc Rohs Compliant: Yes |Molex 1300150124 | Newark Electronics |
SENSOR CORD, 9P, RCPT-FREE END, 1.83M | element14 |
Mini-Change C-Size Receptacle 9 Position Female Straight to Leads 16 AWG PVC 1.8m | Avnet America |
Where can I find additional details, specifications and documents for a 1300150124?
Additional datasheets, footprints and schematics for 1300150124 are listed on our Part Details page. You can also find images and similar parts to 1300150124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300150124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300150124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300150124 fall under?
The 1300150124 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300150124 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300150124 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300150124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300150124 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1300150124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300150124 often in real-time on the comparison pages.
What if I can't find stock of 1300150124?
You can fill out our help required form which you can use to request a quote for 1300150124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.