Connector Type A | Mini-Change Size C |
---|---|
Connector Type B | Wire Leaded |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | - |
Accessory Type | Brad Mini-Change C-Size Receptacle |
For Use With | Proximity & Photoelectric Sensors Commercial & Industrial LED Light Displays Limit Switches |
Status: | Unknown |
---|---|
Series: | Mini-Change 130015 Series |
RoHS: | Unknown |
Connector Type A | Circular 10 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
Product Range | Mini-Change 130015 Series |
Conn, Recept, C-Size,10 Pole,1/2-14 NPT ,Female to 16 AWG Leads,0.305m, Mini-Change | Molex Woodhead/Brad 130015-0024 | RS Americas |
Mc 10P Fr 12In 16/1 Pvc Rohs Compliant: Yes |Molex 1300150024 | Newark Electronics |
SOCKET, C SIZE, PANEL MNT, 10P, 0.3M | Farnell |
Cable Assembly Pigtail 0.305m 16AWG 10 POS Circular F | Avnet America |
Where can I find additional details, specifications and documents for a 130015-0024?
Additional datasheets, footprints and schematics for 130015-0024 are listed on our Part Details page. You can also find images and similar parts to 130015-0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130015-0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130015-0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130015-0024 fall under?
The 130015-0024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 130015-0024 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130015-0024 you can contact the distributor directly for product support, shipping queries etc.
Is the 130015-0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130015-0024 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 130015-0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130015-0024 often in real-time on the comparison pages.
What if I can't find stock of 130015-0024?
You can fill out our help required form which you can use to request a quote for 130015-0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.