Status: | Unknown |
---|---|
Series: | Mini-Change 130014 Series |
RoHS: | Unknown |
Connector Type A | Circular 7 Position Plug |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | - |
Product Range | Mini-Change 130014 Series |
Status: | Unknown |
---|---|
Series: | Mini-Change 130014 Series |
RoHS: | Unknown |
Connector Type A | Circular 7 Position Plug |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Product Range | Mini-Change 130014 Series |
Sensor Cord, 7P, Plug-Free End, 1.83M | Newark Electronics |
1300140055 | Avnet America |
Receptacle, 7 Pole, Male, 1/2-14 NPT, 1.83m, Mini-Change, B-Size, 130014 Series | Molex Woodhead/Brad 130014-0055 | RS Americas |
Where can I find additional details, specifications and documents for a 1300140055?
Additional datasheets, footprints and schematics for 1300140055 are listed on our Part Details page. You can also find images and similar parts to 1300140055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300140055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300140055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300140055 fall under?
The 1300140055 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300140055 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300140055 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300140055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300140055 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1300140055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300140055 often in real-time on the comparison pages.
What if I can't find stock of 1300140055?
You can fill out our help required form which you can use to request a quote for 1300140055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.