Status: | Unknown |
---|---|
Series: | Mini-Change 130014 Series |
RoHS: | Unknown |
Prices starting from US$73.64
Connector Type A | Circular 7 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | - |
Product Range | Mini-Change 130014 Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mc 7P Fr 6 16/1 Pvc Rohs Compliant: Yes |Molex 1300140042 | Newark Electronics |
Cable Assembly UL 1015 1.83m 16AWG 7 Position Mini-Change Circular Receptacle | Avnet America |
MC 7P FR 6 ft 16/1 pvc 2R7004A20F060 130014-0042 | Molex Woodhead/Brad 130014-0042 | RS Americas |
SENSOR CORD, 7P, RCPT-FREE END, 1.83M | element14 |
Where can I find additional details, specifications and documents for a 1300140042?
Additional datasheets, footprints and schematics for 1300140042 are listed on our Part Details page. You can also find images and similar parts to 1300140042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300140042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300140042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300140042 fall under?
The 1300140042 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300140042 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300140042 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300140042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300140042 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 1300140042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300140042 often in real-time on the comparison pages.
What if I can't find stock of 1300140042?
You can fill out our help required form which you can use to request a quote for 1300140042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.