1300130605 Part Information

Details for 1300130605 by Molex

Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies

Part Specifications

Connector Type A Circular 6 Position Plug
Connector Type B Pigtail
Cable Length - Imperial 6ft
Cable Length - Metric 1.83m
Product Range Mini-Change 130013 Series
RoHS Compliant Yes

Alternative Part Descriptions

  • SENSOR CORD, 6P, PLUG-FREE END, 1.83M; Connector Type A:Circular 6 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:Mini-Change 130013 Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300130605?

Additional datasheets, footprints and schematics for 1300130605 are listed in our Part Details tab. You can also find the 1300130605 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300130605 in the Pricing & Inventory tab next to part details. You can view 1300130605 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300130605 fall under?

The 1300130605 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300130605 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300130605 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300130605 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300130605 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1300130605.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300130605 often in real-time on the comparison pages.

What if I can't find stock of 1300130605?

You can fill out our help required form which you can use to request a quote for 1300130605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1300130605

Loading...
Loading Results for 1300130605
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us