1300130493 Part Information

Details for 1300130493 by Molex

Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies

Part Downloads

Part Specifications

Connector Type A Circular 5 Position Plug
Connector Type B Pigtail
Cable Length - Imperial 12"
Cable Length - Metric 304.8mm
Product Range Mini-Change
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MINI-CHANGE CORD, 7/8-16 SOC CONTACTS 5 POSITION RECEPTACLE; Connector Type A:Circular 5 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:Mini-Change RoHS Compliant: Yes | Newark Electronics
  • Cable Assembly Pigtail 0.305m 16AWG 5 POS Circular M | Avnet America
  • Conn,Recept,A-Size,5 Pole,1/2-14 NPT ,Male to 16 AWG Leads,0.305m L,Mini-Change | Allied Electronics & Automation
  • Cable Assembly UL 1015 0.305m 16AWG 5POS Circular M | Avnet Europe
  • Molex Mini-Change A-Size Receptacle 5 Poles 1/2" - 14 NPT Threads Male (Straight) to Leads Zinc Die-Cast Black Epoxy 0.305m | Distrelec
  • Sensor Cables / Actuator Cables MC 5P MR 12IN 16/1 PVC | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300130493?

Additional datasheets, footprints and schematics for 1300130493 are listed in our Part Details tab. You can also find the 1300130493 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300130493 in the Pricing & Inventory tab next to part details. You can view 1300130493 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300130493 fall under?

The 1300130493 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300130493 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300130493 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300130493 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1300130493 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and Distrelec have stock available or on a lead time for 1300130493.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300130493 often in real-time on the comparison pages.

What if I can't find stock of 1300130493?

You can fill out our help required form which you can use to request a quote for 1300130493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1300130493

Loading...
Loading Results for 1300130493
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us