Status: | Unknown |
---|---|
Series: | Mini-Change 130013 Series |
RoHS: | Unknown |
Connector Type A | Circular 5 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
Jacket Color | - |
Product Range | Mini-Change 130013 Series |
Mc 5P Fr 12In 16/1 Pvc Ss |Molex 1300130443 | Newark Electronics |
Single-Ended, A-Size, 5 P, Female to Pigtail, 16 AWG, .305m, 130013 Series | Molex Woodhead/Brad 130013-0443 | RS Americas |
SENSOR CORD, 5P, RCPT-FREE END, 3.66M | element14 |
Mini-Change A-Size Receptacle 5 Position Female Straight 16 AWG PVC 0.3m | Avnet America |
Where can I find additional details, specifications and documents for a 1300130443?
Additional datasheets, footprints and schematics for 1300130443 are listed on our Part Details page. You can also find images and similar parts to 1300130443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300130443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300130443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300130443 fall under?
The 1300130443 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300130443 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300130443 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300130443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300130443 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1300130443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300130443 often in real-time on the comparison pages.
What if I can't find stock of 1300130443?
You can fill out our help required form which you can use to request a quote for 1300130443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.