Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.86
Connector Type A | Mini-Change Size A |
---|---|
Connector Type B | Wire Leaded |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | - |
Accessory Type | Brad Mini-Change A-Size Receptacle |
For Use With | Proximity & Photoelectric Sensors Commercial & Industrial LED Light Displays Limit Switches |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | Circular 5 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
Cable Length | 1ft |
RoHS Compliant | Yes |
Mc 5P Fr 12In 16/1 Pvc |Molex 1300130442 | Newark Electronics |
Conn, Recept, A-Size,5 Pole,1/2-14 NPT ,Female to 16 AWG Leads,0.305m, Mini-Change | Molex Woodhead/Brad 130013-0442 | RS Americas |
Cable Assembly Pigtail 0.305m 16AWG 5 POS Circular F | Avnet America |
SOCKET, 4P, A SIZE, PANEL MNT, 0.3M | Farnell |
Where can I find additional details, specifications and documents for a 130013-0442?
Additional datasheets, footprints and schematics for 130013-0442 are listed on our Part Details page. You can also find images and similar parts to 130013-0442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130013-0442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130013-0442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130013-0442 fall under?
The 130013-0442 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 130013-0442 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130013-0442 you can contact the distributor directly for product support, shipping queries etc.
Is the 130013-0442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130013-0442 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 130013-0442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130013-0442 often in real-time on the comparison pages.
What if I can't find stock of 130013-0442?
You can fill out our help required form which you can use to request a quote for 130013-0442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.