1300130315 Leads by Unknown

SENSOR CORD 4P RCPT-FREE END 3.66M

Status: Unknown
Series: Mini-Change 130013 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
1 units
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A Circular 4 Position Receptacle
Connector Type B Pigtail
Cable Length - Imperial 12ft
Cable Length - Metric 3.66m
Jacket Color -
Product Range Mini-Change 130013 Series

Featured content from Future

1300130315 Cable Assemblies by Molex

SENSOR CORD, 4P, RCPT-FREE END, 3.66M
Status: Unknown
Series: Mini-Change 130013 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Connector Type A Circular 4 Position Receptacle
Connector Type B Pigtail
Cable Length - Imperial 12ft
Cable Length - Metric 3.66m
Product Range Mini-Change 130013 Series

Alternative Descriptions

Sensor Cord, 4P, Rcpt-Free End, 3.66M | Newark Electronics
MC 4P FR 12IN. 16/1 PVC SST | Mouser Electronics
Mini-Change A-Size Receptacle 4 Poles 1/2-Inch NPT Threads Female Straight to 16 AWG Leads 3.66m Length | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300130315?

Additional datasheets, footprints and schematics for 1300130315 are listed on our Part Details page. You can also find images and similar parts to 1300130315 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300130315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300130315 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300130315 fall under?

The 1300130315 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300130315 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300130315 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300130315 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300130315 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, Arrow Electronics and element14 have stock available or on a lead time for 1300130315.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300130315 often in real-time on the comparison pages.

What if I can't find stock of 1300130315?

You can fill out our help required form which you can use to request a quote for 1300130315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay