1300100886 Leads by Molex

CIRCULAR CABLE 4 POS PLUG-RCPT 30M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$267.00

Distributor Stock
Logo for Farnell
Farnell
from US$406.77
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$267.00
2
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$427.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$442.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$431.69
-
Buy Now
Logo for element14
element14
from US$422.71
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector Type A Circular 4 Position Plug
Connector Type B Circular 4 Position Receptacle
Cable Length - Imperial 98.4ft
Cable Length - Metric 30m
Jacket Color Yellow


1300100886 Cable Assemblies by Molex

CIRCULAR CABLE, 4 POS PLUG-RCPT, 30M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A Circular 4 Position Plug
Connector Type B Circular 4 Position Receptacle
Cable Length - Imperial 98.4ft
Cable Length - Metric 30m
Jacket Color Yellow
RoHS Compliant Yes

Alternative Descriptions

114030K12M300 Cord Assembly Mini 4 Pi | Heilind Electronics
Sensor Cord, 4P Plug-Rcpt, 98.4Ft | Newark Electronics
MC 4P M/MFE 30M 16/4 TPE FLX | Avnet America
Double-Ended, A-Size, 4 P, Mini-Change, Male to Female, 30 m, 130010 Series | Molex Woodhead/Brad 130010-0886 | RS Americas
Sensor Cables / Actuator Cables MC 4P M/MFE 30M 16/4 TPE FLX | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300100886?

Additional datasheets, footprints and schematics for 1300100886 are listed on our Part Details page. You can also find images and similar parts to 1300100886 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300100886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100886 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300100886 fall under?

The 1300100886 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300100886 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100886 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300100886 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300100886 have stock available?

Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1300100886.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300100886 often in real-time on the comparison pages.

What if I can't find stock of 1300100886?

You can fill out our help required form which you can use to request a quote for 1300100886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay