Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$165.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$176.42
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$172.67
|
33
in stock
|
Buy Now | |
element14
from US$186.71
|
28
in stock
|
Buy Now | |
Farnell
from US$165.84
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$211.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$197.27
|
-
|
Buy Now | |
RS Americas
from US$215.98
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Connector Type A | Circular 4 Position Plug |
---|---|
Connector Type B | Circular 4 Position Receptacle |
Cable Length - Imperial | 26.2ft |
Cable Length - Metric | 8m |
Jacket Color | Yellow |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Cord, 4P Plug-Rcpt, 26.2Ft | Newark Electronics |
SENSOR CORD, 4P PLUG-RCPT, 26.2FT | element14 |
A-Size Double-Ended Cordse | RS |
MLX1300100871 | Avnet America |
Double-Ended, A-Size, 4 P, Mini-Change, Male to Female, 8 m, 130010 Series | Molex Woodhead/Brad 130010-0871 | RS Americas |
Sensor Cables / Actuator Cables MC 4P M/MFE 8M 16/4 TPE FLX | Sager |
Where can I find additional details, specifications and documents for a 1300100871?
Additional datasheets, footprints and schematics for 1300100871 are listed on our Part Details page. You can also find images and similar parts to 1300100871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300100871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300100871 fall under?
The 1300100871 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300100871 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100871 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300100871 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300100871 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 1300100871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300100871 often in real-time on the comparison pages.
What if I can't find stock of 1300100871?
You can fill out our help required form which you can use to request a quote for 1300100871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.