1300100491 Leads by Molex

CIRCULAR CABLE 3 POS PLUG-RCPT 5M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$34.50


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$105.00
10
Buy Now
Logo for Newark Electronics Newark Electronics US$34.50
8
Buy Now
Logo for RS Americas RS Americas US$114.55
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Power and Signal Group Power and Signal Group -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A Circular 3 Position Plug
Connector Type B Circular 3 Position Receptacle
Cable Length - Imperial 16.4ft
Cable Length - Metric 5m
Jacket Color Yellow


1300100491 Connectors by Molex

MC 3P M/MFE 5M 16/3 TPE FLX

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Molex Mini-Change A-Size Double-Ended Cordset 3 Poles Male (Straight) to Female (Straight) 16 AWG Yellow TPE 5m | Distrelec
Sensor Cord, 3P Plug-Rcpt, 16.4Ft | Newark Electronics
Double-Ended, A-Size, 3 P, Mini-Change, Male to Female, 5m, 130010 Series | Molex Woodhead/Brad 130010-0491 | RS Americas
Mini-Change A-Size Double-Ended Cordset 3 Poles Male Straight to Female Straight 16 AWG TPE Cable 5m Length | Avnet America
Mini-ChangeĀ® A-Size Double-Ended Cordset, 3 Poles, Male (Straight) to Female (Straight), 16 AWG, TPE Cable, 5.0m (16.40') Length | Power and Signal Group

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300100491?

Additional datasheets, footprints and schematics for 1300100491 are listed on our Part Details page. You can also find images and similar parts to 1300100491 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300100491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300100491 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300100491 fall under?

The 1300100491 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300100491 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300100491 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300100491 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300100491 have stock available?

Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1300100491.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300100491 often in real-time on the comparison pages.

What if I can't find stock of 1300100491?

You can fill out our help required form which you can use to request a quote for 1300100491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay