Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | Circular 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 0.9m |
RoHS Compliant | Yes |
Mc 5P Mp 3 18/5 Pvc |Molex/woodhead 1300061477 | Newark Electronics |
MC 5P MP 3' 18/5 PVC | Avnet America |
Where can I find additional details, specifications and documents for a 1300061477?
Additional datasheets, footprints and schematics for 1300061477 are listed on our Part Details page. You can also find images and similar parts to 1300061477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300061477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300061477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300061477 fall under?
The 1300061477 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300061477 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300061477 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300061477 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1300061477 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1300061477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300061477 often in real-time on the comparison pages.
What if I can't find stock of 1300061477?
You can fill out our help required form which you can use to request a quote for 1300061477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.