1300061438 Leads by Molex

CORD 7/8-16 PIN CONTACTS 5 POSITION STRAIGHT PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.32

Distributor Stock
Logo for Farnell
Farnell
from US$51.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.32
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$50.20
16
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$60.82
13
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$53.51
-
Buy Now
Logo for element14
element14
from US$50.39
-
Buy Now

Specifications

Connector Type A 7/8" Sensor Straight 5 Position Plug
Connector Type B Pigtail
Cable Length - Imperial 6ft
Cable Length - Metric 1.83m
Jacket Color Yellow


1300061438 Sensor Connectors & Components by Molex

SENSOR CORD, 7/8"-16 PLUG-FREE END, 5.9

Status: Unknown
Series: Mini-Change 130006 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 7/8"-16 Plug
Connector Type B Free End
No. of Positions 5 Positions
Cable Length - Metric 1.8m
Cable Length - Imperial 5.9ft
Product Range Mini-Change 130006 Series

Alternative Descriptions

Sensor Cord, 7/8"-16 Plug-Free End, 5.9 | Newark Electronics
Cordset, A-Size, Single-End,5 Pole, Male to Pigtail,16 AWG, PVC,1.83m, Mini-Change | Molex Woodhead/Brad 130006-1438 | RS Americas
Cable Assembly STOOW 1.83m 16AWG 5 POS Circular M Bag | Avnet America
CORD, 7/8-16 PIN CONTACTS, 5 POSITION, STRAIGHT PLUG | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300061438?

Additional datasheets, footprints and schematics for 1300061438 are listed on our Part Details page. You can also find images and similar parts to 1300061438 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300061438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300061438 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300061438 fall under?

The 1300061438 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300061438 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300061438 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300061438 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1300061438 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 1300061438.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300061438 often in real-time on the comparison pages.

What if I can't find stock of 1300061438?

You can fill out our help required form which you can use to request a quote for 1300061438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay