Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0130005-0,
EG2496-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
29,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
8,699
in stock
|
Buy Now | |
TE Store
from US$0.91
|
7,262
in stock
|
Buy Now | |
element14
from US$0.41
|
6,525
in stock
|
Buy Now | |
Farnell
from US$0.41
|
6,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
962
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
917
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
364
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
99
in stock
|
Buy Now | |
Powell Electronics
from US$31.68
|
19
in stock
|
Buy Now | |
RS Americas
from US$24.23
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Schukat Electronic
from US$1.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .25 – 1.6mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 5.2mm, .205in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 21.6mm, .85in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | RING-041 |
Stud Size | M5 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
PIDG RING TONGUE M5 AWG22-16 | TTI Europe |
Ring terminal PIDG,red, AWG 22-16, M5 | RS |
TE 130005 PIDG Terminal Ring M5 Stud Tin 22-16AWG Red | Rapid Electronics |
PIDG R 22-16 10 (5MM) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 22 – 16 AWG .25 – 1.6 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 130005 | Internal Number: 130005 | Alias Number: AMP-0-0130005-0 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, 16AWG | element14 |
Terminal, Ring Tongue, #10, 16Awg | Newark Electronics |
TE Connectivity Ring Terminal, Partially Insulated, 0.25 ... 1.6mm², M5 | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
PIDG Ring Tongue Terminal 16-22AWG 21.6mm 7.9mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.6mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 130005?
Additional datasheets, footprints and schematics for 130005 are listed on our Part Details page. You can also find images and similar parts to 130005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130005 fall under?
The 130005 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130005 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130005 you can contact the distributor directly for product support, shipping queries etc.
Is the 130005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130005 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, TE Store and element14 have stock available or on a lead time for 130005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130005 often in real-time on the comparison pages.
What if I can't find stock of 130005?
You can fill out our help required form which you can use to request a quote for 130005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.