1300030012 Cable Assemblies by Molex

SENSOR CONNECTOR RECEPTACLE, 2 POSITION, CABLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.15

Distributor Stock
Logo for Newark
Newark
from US$32.15
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A Circular 2 Position Receptacle
Connector Type B Free End
Cable Length - Imperial 12"
Cable Length - Metric 305mm
Jacket Color Black, White
Contact Gender Pin
RoHS Compliant Yes

Alternative Descriptions

Sensor Connector Receptacle, 2 Position, Cable | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300030012?

Additional datasheets, footprints and schematics for 1300030012 are listed on our Part Details page. You can also find images and similar parts to 1300030012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300030012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300030012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300030012 fall under?

The 1300030012 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300030012 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300030012 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300030012 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1300030012 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1300030012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300030012 often in real-time on the comparison pages.

What if I can't find stock of 1300030012?

You can fill out our help required form which you can use to request a quote for 1300030012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay