1300000024 Part Information

Details for 1300000024 by Molex

Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies

Part Downloads

Part Specifications

Connector Type A Circular 2 Position Plug
Connector Type B Free End
Cable Length - Imperial 12ft
Cable Length - Metric 3.7m
Jacket Color Yellow
Product Range Quick-Change Series
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1300000024?

Additional datasheets, footprints and schematics for 1300000024 are listed in our Part Details tab. You can also find the 1300000024 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1300000024 in the Pricing & Inventory tab next to part details. You can view 1300000024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1300000024 fall under?

The 1300000024 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1300000024 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1300000024 you can contact the distributor directly for product support, shipping queries etc.

Is the 1300000024 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1300000024 have stock available?

There is no stock from authorised distributors for 1300000024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1300000024 often in real-time on the comparison pages.

What if I can't find stock of 1300000024?

You can fill out our help required form which you can use to request a quote for 1300000024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1300000024

Loading...
Loading Results for 1300000024
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us