Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.41
Plier Style | Electrician |
---|---|
Jaw Opening Max | - |
Overall Length | 200mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers for Electrical Installation TT | RS |
Pliers | Transfer Multisort Elektronik |
Electrician Plier, 200Mm, 1/0Awg | Newark Electronics |
ELECTRICIAN PLIER, 200MM, 1/0AWG | element14 |
Knipex Electrician Pliers, 15mm, 200mm | Distrelec |
Where can I find additional details, specifications and documents for a 13 96 200 T?
Additional datasheets, footprints and schematics for 13 96 200 T are listed on our Part Details page. You can also find images and similar parts to 13 96 200 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13 96 200 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13 96 200 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13 96 200 T fall under?
The 13 96 200 T is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 13 96 200 T when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13 96 200 T you can contact the distributor directly for product support, shipping queries etc.
Is the 13 96 200 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13 96 200 T have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 13 96 200 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13 96 200 T often in real-time on the comparison pages.
What if I can't find stock of 13 96 200 T?
You can fill out our help required form which you can use to request a quote for 13 96 200 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.