Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.20
|
41
in stock
|
Buy Now | |
Conrad
from US$55.47
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.55
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$65.25
|
9
in stock
|
Buy Now | |
element14
from US$70.45
|
5
in stock
|
Buy Now | |
Farnell
from US$63.10
|
5
in stock
|
Buy Now | |
Distrelec
from US$46.66
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$61.82
|
-
|
Buy Now |
Plier Style | Electrician |
---|---|
Jaw Opening Max | - |
Overall Length | 200mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Electrical Installation Pliers 0.5-2.5mm | RS |
Multifunctional pliers for electrical installation. For gripping of flat and round materials, bending, deburring, cable cutting, stripping and crimping of wire end sleeves 6 functions in one set of pliers For models with built-in joint opening spring holds the activated latch the blades closed leaving the other functions available. Intelligent latching mechanism lets you grip an item without opening the pliers The blades remains closed and protected. Screwed joint: Precise, frictionless movement Slim design for easy accessibility. Smooth gripping surfaces at tips for gripping individual wires without causing damage | Conrad |
Pliers | Transfer Multisort Elektronik |
Knipex 13 92 200 Pliers for Electrical Installation Multi Component Grips 200mm | Rapid Electronics |
PLIER / CUTTER, ELECTRICIAN | element14 |
Knipex Electrician's Pliers with Cable Cutter, 15mm, 200mm | Distrelec |
Plier/Cutter, Electrician | Newark Electronics |
Where can I find additional details, specifications and documents for a 13 92 200?
Additional datasheets, footprints and schematics for 13 92 200 are listed on our Part Details page. You can also find images and similar parts to 13 92 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13 92 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13 92 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13 92 200 fall under?
The 13 92 200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 13 92 200 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13 92 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 13 92 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13 92 200 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Rapid Electronics and element14 have stock available or on a lead time for 13 92 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13 92 200 often in real-time on the comparison pages.
What if I can't find stock of 13 92 200?
You can fill out our help required form which you can use to request a quote for 13 92 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.